GIGAVAC GIGAVAC GX21BA Sealed Contactor GX21, 150A, 12VDC GX21BA

Description
GIGAVAC GX21BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Sealed to IP69K M8 x 1.25 studs SAE J1171 contactors Coil suppression built in Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration Coil Voltage: 12VDC
Request a Quote Datasheet
Description
GIGAVAC GX21BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Sealed to IP69K M8 x 1.25 studs SAE J1171 contactors Coil suppression built in Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration Coil Voltage: 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC GX21BA Sealed Contactor GX21, 150A, 12VDC - 77089 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC GX21BA Sealed Contactor GX21, 150A, 12VDC
77089
GIGAVAC GX21BA Sealed Contactor GX21, 150A, 12VDC 77089
GIGAVAC GX21BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Sealed to IP69K M8 x 1.25 studs SAE J1171 contactors Coil suppression built in Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration Coil Voltage: 12VDC
  • GIGAVAC GX21BA Sealed Contactor
  • Manufacturer: GIGAVAC
  • Category: Contactors
  • Contact Action: SPST-NO
  • Rating: 12VDC
  • Wire leads -38CM/15in
  • 225A DC Continuous
  • Power Connections: 77089 (M8) and 77088 (M10)
  • UL Recognized
  • Sealed to IP69K
  • M8 x 1.25 studs
  • SAE J1171 contactors
  • Coil suppression built in
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration
  • Coil Voltage: 12VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77089
Product Name GIGAVAC GX21BA Sealed Contactor GX21, 150A, 12VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 2604203 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
2 suppliers
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details