Trombetta, Inc. Trombetta 684-1221-032-02 Full Silver Powerseal Contactor, Continuous Duty 12VDC 200A Flat Bracket 684-1221-032-02

Description
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions. Trombetta 684-1221-032-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard Powerseal contactors Lower electrical cycle life compared to standard Powerseal contactors Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Continuous Duty Cycle Nominal Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Flat Bracket Contact Material: Copper with silver alloy Life Cycle: 100,000 Electrical Life Cycles
Request a Quote Datasheet
Description
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions. Trombetta 684-1221-032-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard Powerseal contactors Lower electrical cycle life compared to standard Powerseal contactors Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Continuous Duty Cycle Nominal Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Flat Bracket Contact Material: Copper with silver alloy Life Cycle: 100,000 Electrical Life Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 684-1221-032-02 Full Silver Powerseal Contactor, Continuous Duty 12VDC 200A Flat Bracket - 80630 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 684-1221-032-02 Full Silver Powerseal Contactor, Continuous Duty 12VDC 200A Flat Bracket
80630
Trombetta 684-1221-032-02 Full Silver Powerseal Contactor, Continuous Duty 12VDC 200A Flat Bracket 80630
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions. Trombetta 684-1221-032-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard Powerseal contactors Lower electrical cycle life compared to standard Powerseal contactors Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Continuous Duty Cycle Nominal Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Flat Bracket Contact Material: Copper with silver alloy Life Cycle: 100,000 Electrical Life Cycles

The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions.

  • Trombetta 684-1221-032-02 Full Silver PowerSeal Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Designed for hydraulic motor applications, used in harsh environments
  • Similar coil resistances compared to standard Powerseal contactors
  • Lower electrical cycle life compared to standard Powerseal contactors
  • Higher pull in/hold voltages for both duty cycles
  • Sealed to IP66/IP67 and passes IEC 60529
  • Continuous Duty Cycle
  • Nominal Voltage: 12VDC
  • Coil Configuration: (2) non-grounded 10-32 studs
  • Contact Studs: 5/16"-24 Studs
  • Mounting Bracket: Flat Bracket
  • Contact Material: Copper with silver alloy
  • Life Cycle: 100,000 Electrical Life Cycles
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80630
Product Name Trombetta 684-1221-032-02 Full Silver Powerseal Contactor, Continuous Duty 12VDC 200A Flat Bracket
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.13 - Industrial contactors - 6K1382304324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
C195 - AC and bidirectional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 320 amps
VDC 200 to 1500 volts
View Details