GIGAVAC GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO GV241MAX

Description
GIGAVAC GV241MAX Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Contactors Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 Studs Coil Voltage: 12/24VDC Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
Request a Quote Datasheet
Description
GIGAVAC GV241MAX Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Contactors Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 Studs Coil Voltage: 12/24VDC Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO - 77100 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO
77100
GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO 77100
GIGAVAC GV241MAX Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Contactors Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 Studs Coil Voltage: 12/24VDC Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • GIGAVAC GV241MAX Sealed Dual Coil Contactor
  • Category: Relays
  • Manufacturer: GIGAVAC
  • Contacts: SPST - Normally Open Contactors
  • Coil Termination: 38 cm (15")
  • Flying Leads
  • Exceeds IP67
  • SAE J1171
  • Designed to meet UL 1604
  • Silver contacts
  • M8 x 1.25 Studs
  • Coil Voltage: 12/24VDC
  • Gas filled hermetic chamber protects key components
  • Built-in coil suppression
  • For rugged environments
  • Installation not position sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
Supplier's Site Datasheet
GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO - 77100B - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO
77100B
GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO 77100B
GIGAVAC GV241MAX Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Contactors Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 Studs Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Coil Voltage: 12/24VDC
  • GIGAVAC GV241MAX Sealed Dual Coil Contactor
  • Category: Relays
  • Manufacturer: GIGAVAC
  • Contacts: SPST - Normally Open Contactors
  • Coil Termination: 38 cm (15")
  • Flying Leads
  • Exceeds IP67
  • SAE J1171
  • Designed to meet UL 1604
  • Silver contacts
  • M8 x 1.25 Studs
  • Gas filled hermetic chamber protects key components
  • Built-in coil suppression
  • For rugged environments
  • Installation not position sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • Coil Voltage: 12/24VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77100
Product Name GIGAVAC GV241MAX Sealed Dual Coil Contactor, 12/24VDC, 400A, SPST-NO
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400244720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 2-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 1220805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details