Trombetta, Inc. Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor 214-1231-A61-06

Description
Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 12VDC Duty Cycle: 16% Sustained Max. Duty Cycle: 75A for 2 minutes 140A for 30 seconds 250A/12VDC If the RP is switching more than 75 Amps (up to 140 Amps) for 30 seconds, allow it to cool off for at least 10 minutes For every 2 minutes on, it needs to cool off for at least 10.5 minutes Peak Inrush: 500A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Request a Quote
Description
Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 12VDC Duty Cycle: 16% Sustained Max. Duty Cycle: 75A for 2 minutes 140A for 30 seconds 250A/12VDC If the RP is switching more than 75 Amps (up to 140 Amps) for 30 seconds, allow it to cool off for at least 10 minutes For every 2 minutes on, it needs to cool off for at least 10.5 minutes Peak Inrush: 500A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor is designed for reversing the polarity of permanent magnet DC motors, making it suitable for applications such as truck winches, tarp systems, boat lifts, RV slide-outs, and leveling systems. This contactor integrates two DC contactors into a single unit, which simplifies assembly and enhances reliability by reducing potential issues. It operates at a nominal voltage of 12VDC with a sustained duty cycle of 16%. The contactor can handle a maximum of 75A for 2 minutes and 140A for 30 seconds, with a peak inrush capability of 500A. The contact material is alloy silver, ensuring durability and performance. The unit features a flat mounting bracket and includes four high-current terminals for easy connection. It is important to allow adequate cooling time after high-load operation to maintain optimal performance.

Datasheet Summary
Powered by GS/AI

The Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor is designed for reversing the polarity of permanent magnet DC motors, making it suitable for applications such as truck winches, tarp systems, boat lifts, RV slide-outs, and leveling systems. This contactor integrates two DC contactors into a single unit, which simplifies assembly and enhances reliability by reducing potential issues. It operates at a nominal voltage of 12VDC with a sustained duty cycle of 16%. The contactor can handle a maximum of 75A for 2 minutes and 140A for 30 seconds, with a peak inrush capability of 500A. The contact material is alloy silver, ensuring durability and performance. The unit features a flat mounting bracket and includes four high-current terminals for easy connection. It is important to allow adequate cooling time after high-load operation to maintain optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor - 80410 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor
80410
Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor 80410
Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 12VDC Duty Cycle: 16% Sustained Max. Duty Cycle: 75A for 2 minutes 140A for 30 seconds 250A/12VDC If the RP is switching more than 75 Amps (up to 140 Amps) for 30 seconds, allow it to cool off for at least 10 minutes For every 2 minutes on, it needs to cool off for at least 10.5 minutes Peak Inrush: 500A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
  • Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors
  • By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly
  • The result is less assembly time, less potential for problems and more reliable performance
  • The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units
  • Voltage: 12VDC
  • Duty Cycle: 16% Sustained
  • Max. Duty Cycle:
    • 75A for 2 minutes
    • 140A for 30 seconds
    • 250A/12VDC
  • If the RP is switching more than 75 Amps (up to 140 Amps) for 30 seconds, allow it to cool off for at least 10 minutes
  • For every 2 minutes on, it needs to cool off for at least 10.5 minutes
  • Peak Inrush: 500A
  • Mounting Bracket: Flat
  • Contact Material: Alloy Silver & Contact Bars
  • Coil Termination: (2) Low Current Terminals (1/4" Spade)
  • Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80410
Product Name Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223200241440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details