Trombetta, Inc. Trombetta 214-2411-A61-06 Reversing Polarity 24VDC Contactor with Hose Clamp Mount Bracket 214-2411-A61-06

Description
Trombetta 214-2411-A61-06 Reversing Polarity 24VDC DC Contactor w/ Hose Clamp Mount Bracket Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 24VDC Duty Cycle: 20 Percent Sustained Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Special mounting bracket riveted to the bottom of the unit for a hose clamp Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4' Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Request a Quote Datasheet
Description
Trombetta 214-2411-A61-06 Reversing Polarity 24VDC DC Contactor w/ Hose Clamp Mount Bracket Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 24VDC Duty Cycle: 20 Percent Sustained Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Special mounting bracket riveted to the bottom of the unit for a hose clamp Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4' Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 214-2411-A61-06 Reversing Polarity 24VDC Contactor with Hose Clamp Mount Bracket - 80413 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 214-2411-A61-06 Reversing Polarity 24VDC Contactor with Hose Clamp Mount Bracket
80413
Trombetta 214-2411-A61-06 Reversing Polarity 24VDC Contactor with Hose Clamp Mount Bracket 80413
Trombetta 214-2411-A61-06 Reversing Polarity 24VDC DC Contactor w/ Hose Clamp Mount Bracket Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 24VDC Duty Cycle: 20 Percent Sustained Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Special mounting bracket riveted to the bottom of the unit for a hose clamp Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4' Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
  • Trombetta 214-2411-A61-06 Reversing Polarity 24VDC DC Contactor w/ Hose Clamp Mount Bracket
  • Category: Contactors
  • Manufacturer: Trombetta
  • Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors
  • By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly
  • The result is less assembly time, less potential for problems and more reliable performance
  • The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units
  • Voltage: 24VDC
  • Duty Cycle: 20 Percent Sustained
  • Max Duty Cycle:
    • 75A for 5 minutes
    • 125A for 30 seconds
    • 180A/24VDC
  • Peak Inrush: 150A
  • Mounting Bracket: Special mounting bracket riveted to the bottom of the unit for a hose clamp
  • Contact Material: Alloy Silver & Contact Bars
  • Coil Termination: (2) Low Current Terminals (1/4' Spade)
  • Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80413
Product Name Trombetta 214-2411-A61-06 Reversing Polarity 24VDC Contactor with Hose Clamp Mount Bracket
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

C100 - Battery contactor with magnetic blowout -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 80 volts
View Details
Contactors - 3596-GTM501BCX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details