GIGAVAC GV SERIES POWER CONTACTOR GV241MAB

Description
GV SERIES POWER CONTACTOR
Request a Quote Datasheet
Description
GV SERIES POWER CONTACTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GV SERIES POWER CONTACTOR - GV241MAB - Heilind Electronics, Inc.
Wilmington, MA, United States
GV SERIES POWER CONTACTOR
GV241MAB
GV SERIES POWER CONTACTOR GV241MAB
GV SERIES POWER CONTACTOR

GV SERIES POWER CONTACTOR

Buy Now
GIGAVAC GV241MAB Sealed Dual Coil Contactor, 12/24VDC, 400A With Auxiliary Contacts - 77101 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC GV241MAB Sealed Dual Coil Contactor, 12/24VDC, 400A With Auxiliary Contacts
77101
GIGAVAC GV241MAB Sealed Dual Coil Contactor, 12/24VDC, 400A With Auxiliary Contacts 77101
GIGAVAC GV241MAB Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 Studs Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Coil Voltage: 12/24VDC
  • GIGAVAC GV241MAB Sealed Dual Coil Contactor
  • Category: Relays
  • Manufacturer: GIGAVAC
  • Contacts: SPST - Normally Open
  • Coil Termination: 38 cm (15")
  • Flying Leads
  • Exceeds IP67
  • SAE J1171
  • Designed to meet UL 1604
  • Silver contacts
  • M8 x 1.25 Studs
  • Gas filled hermetic chamber protects key components
  • Built-in coil suppression
  • For rugged environments
  • Installation not position sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • Coil Voltage: 12/24VDC
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number GV241MAB 77101
Product Name GV SERIES POWER CONTACTOR GIGAVAC GV241MAB Sealed Dual Coil Contactor, 12/24VDC, 400A With Auxiliary Contacts
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GX21JAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490604812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details