Trombetta, Inc. Trombetta S500-A60 Solid State Electronic Control Module, 12/24VDC S500-A60

Description
Trombetta S500-A60 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta These solid-state modules are designed to work properly with either a two-section coil or a one section coil, in the following manner: When power is applied to the module it applies full voltage to the solenoid coil or coils. After the actuation time the module reduces the output voltage to the solenoid to 13 -16 percent of the input voltage for continuous duty. This reduced voltage level is applied to the coil or coils until the power is removed. The flexibility to operate with either two-section or one-section coils allows the module to be used as a replacement for older relay style modules. Designed to enhance solenoid performance by increasing the force capability and reducing operating temperature Control modules accept your 2-wire or 3-wire switched input (12 or 24VDC) and apply this voltage to the coil or coils Volt Rating: 12-24VDC Voltage Input Min. Max Range: 8.5-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Withstands brief reverse polarity of battery inputs if properly used
Request a Quote Datasheet
Description
Trombetta S500-A60 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta These solid-state modules are designed to work properly with either a two-section coil or a one section coil, in the following manner: When power is applied to the module it applies full voltage to the solenoid coil or coils. After the actuation time the module reduces the output voltage to the solenoid to 13 -16 percent of the input voltage for continuous duty. This reduced voltage level is applied to the coil or coils until the power is removed. The flexibility to operate with either two-section or one-section coils allows the module to be used as a replacement for older relay style modules. Designed to enhance solenoid performance by increasing the force capability and reducing operating temperature Control modules accept your 2-wire or 3-wire switched input (12 or 24VDC) and apply this voltage to the coil or coils Volt Rating: 12-24VDC Voltage Input Min. Max Range: 8.5-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Withstands brief reverse polarity of battery inputs if properly used
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta S500-A60 Solid State Electronic Control Module, 12/24VDC - 80481 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta S500-A60 Solid State Electronic Control Module, 12/24VDC
80481
Trombetta S500-A60 Solid State Electronic Control Module, 12/24VDC 80481
Trombetta S500-A60 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta These solid-state modules are designed to work properly with either a two-section coil or a one section coil, in the following manner: When power is applied to the module it applies full voltage to the solenoid coil or coils. After the actuation time the module reduces the output voltage to the solenoid to 13 -16 percent of the input voltage for continuous duty. This reduced voltage level is applied to the coil or coils until the power is removed. The flexibility to operate with either two-section or one-section coils allows the module to be used as a replacement for older relay style modules. Designed to enhance solenoid performance by increasing the force capability and reducing operating temperature Control modules accept your 2-wire or 3-wire switched input (12 or 24VDC) and apply this voltage to the coil or coils Volt Rating: 12-24VDC Voltage Input Min. Max Range: 8.5-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Withstands brief reverse polarity of battery inputs if properly used
  • Trombetta S500-A60 Solid State Electronic Control Module
  • Category: Contactors
  • Manufacturer: Trombetta
  • These solid-state modules are designed to work properly with either a two-section coil or a one section coil, in the following manner: When power is applied to the module it applies full voltage to the solenoid coil or coils. After the actuation time the module reduces the output voltage to the solenoid to 13 -16 percent of the input voltage for continuous duty. This reduced voltage level is applied to the coil or coils until the power is removed. The flexibility to operate with either two-section or one-section coils allows the module to be used as a replacement for older relay style modules.
  • Designed to enhance solenoid performance by increasing the force capability and reducing operating temperature
  • Control modules accept your 2-wire or 3-wire switched input (12 or 24VDC) and apply this voltage to the coil or coils
  • Volt Rating: 12-24VDC
  • Voltage Input Min. Max Range: 8.5-32VDC
  • Max. Load Current: 80A
  • Max. Power Load: 1000 Watts
  • Reverse Polarity Protection: Withstands brief reverse polarity of battery inputs if properly used
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80481
Product Name Trombetta S500-A60 Solid State Electronic Control Module, 12/24VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223402304740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details