Littelfuse, Inc. Littelfuse DCNLB200NB60 High Voltage DC Contactor SPST, 200A, 60VDC Coil DCNLB200NB60

Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLB200NB60 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Designed for the electric control systems of communication power supplies, uninterruptible power supplies (UPS), engineering machines, and more, the DCNLB Series 48V High-Current DC Contactor Relay is a normally closed relay that is available in single-coil and double-coil configurations. High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Single coil configuration Mounting Method: Side mount Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP40 Rated Coil Rating: 60VDC Max. Voltage Rating: 60VDC Nominal System Voltage: 48VDC Non-polarized Auxiliary contact not included
Request a Quote Datasheet
Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLB200NB60 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Designed for the electric control systems of communication power supplies, uninterruptible power supplies (UPS), engineering machines, and more, the DCNLB Series 48V High-Current DC Contactor Relay is a normally closed relay that is available in single-coil and double-coil configurations. High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Single coil configuration Mounting Method: Side mount Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP40 Rated Coil Rating: 60VDC Max. Voltage Rating: 60VDC Nominal System Voltage: 48VDC Non-polarized Auxiliary contact not included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse DCNLB200NB60 High Voltage DC Contactor SPST, 200A, 60VDC Coil - 77260 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse DCNLB200NB60 High Voltage DC Contactor SPST, 200A, 60VDC Coil
77260
Littelfuse DCNLB200NB60 High Voltage DC Contactor SPST, 200A, 60VDC Coil 77260
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLB200NB60 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Designed for the electric control systems of communication power supplies, uninterruptible power supplies (UPS), engineering machines, and more, the DCNLB Series 48V High-Current DC Contactor Relay is a normally closed relay that is available in single-coil and double-coil configurations. High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Single coil configuration Mounting Method: Side mount Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP40 Rated Coil Rating: 60VDC Max. Voltage Rating: 60VDC Nominal System Voltage: 48VDC Non-polarized Auxiliary contact not included

These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity.

  • Littelfuse DCNLB200NB60 High Voltage DC Contactor
  • Category: Contactors
  • Manufacturer: Littelfuse
  • Designed for the electric control systems of communication power supplies, uninterruptible power supplies (UPS), engineering machines, and more, the DCNLB Series 48V High-Current DC Contactor Relay is a normally closed relay that is available in single-coil and double-coil configurations.
  • High-current and high-voltage contactor for EV applications
  • Compact structure, helping reduce noise when turned on
  • Single coil configuration
  • Mounting Method: Side mount
  • Output Connector: M5 bolt and lock washer connections
  • Terminal Material: Silver-plated copper
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP40 Rated
  • Coil Rating: 60VDC
  • Max. Voltage Rating: 60VDC
  • Nominal System Voltage: 48VDC
  • Non-polarized
  • Auxiliary contact not included
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77260
Product Name Littelfuse DCNLB200NB60 High Voltage DC Contactor SPST, 200A, 60VDC Coil
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.44 - Modular contactor 40A - 224402304717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Auxiliary Contacts - 1221054 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
C100 - Battery contactor with magnetic blowout -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 80 volts
View Details