GIGAVAC P SERIES CONTACTOR P115CDA

Description
P SERIES CONTACTOR
Request a Quote Datasheet
Description
P SERIES CONTACTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P SERIES CONTACTOR - P115CDA - Heilind Electronics, Inc.
Wilmington, MA, United States
P SERIES CONTACTOR
P115CDA
P SERIES CONTACTOR P115CDA
P SERIES CONTACTOR

P SERIES CONTACTOR

Buy Now
GIGAVAC P115CDA MiniTactor Sealed Contactor 50A 24VDC SPST - NO - 77087 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC P115CDA MiniTactor Sealed Contactor 50A 24VDC SPST - NO
77087
GIGAVAC P115CDA MiniTactor Sealed Contactor 50A 24VDC SPST - NO 77087
GIGAVAC P115CDA MiniTactor Sealed Contactor Category: Contactors Manufacturer: GIGAVAC Small, lightweight and cost effective Coil Voltage: 24VDC Max operating voltage: 1500VDC Max continuous current carry @ 65c: 50A Max continuous current carry @ 85c: 25A Max operate time: 25 ms Max release time: 8 ms Hermetically sealed contactor: ensures make / break switching up to 1200VDC
  • GIGAVAC P115CDA MiniTactor Sealed Contactor
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Small, lightweight and cost effective
  • Coil Voltage: 24VDC
  • Max operating voltage: 1500VDC
  • Max continuous current carry @ 65c: 50A
  • Max continuous current carry @ 85c: 25A
  • Max operate time: 25 ms
  • Max release time: 8 ms
  • Hermetically sealed contactor: ensures make / break switching up to 1200VDC
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number P115CDA 77087
Product Name P SERIES CONTACTOR GIGAVAC P115CDA MiniTactor Sealed Contactor 50A 24VDC SPST - NO
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Type 22.34 - Modular contactors 25A - 223400244640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 844-1-1618413-9-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details