GIGAVAC GIGAVAC MX12 CA Chassis Mount Contactor, Sealed, IP69K, SPST NO, 24VDC, 200A MX12 CA

Description
GIGAVAC MX12 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Coil Voltage: 24VDC Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as humidity, submersion, dust, high temperature, heavy shock and vibration
Request a Quote Datasheet
Description
GIGAVAC MX12 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Coil Voltage: 24VDC Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as humidity, submersion, dust, high temperature, heavy shock and vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MX12 CA Chassis Mount Contactor, Sealed, IP69K, SPST NO, 24VDC, 200A - 77061 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MX12 CA Chassis Mount Contactor, Sealed, IP69K, SPST NO, 24VDC, 200A
77061
GIGAVAC MX12 CA Chassis Mount Contactor, Sealed, IP69K, SPST NO, 24VDC, 200A 77061
GIGAVAC MX12 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Coil Voltage: 24VDC Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as humidity, submersion, dust, high temperature, heavy shock and vibration
  • GIGAVAC MX12 CA Chassis Mount Contactor
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Ceramic to metal brazed
  • Exceeds IP69K standards
  • Silver contacts
  • Coil Voltage: 24VDC
  • Gas filled hermetic chamber protects key components
  • Coil suppression built in
  • For rugged environments
  • Installation not direction sensitive
  • Shielded from all outside environmental factors such as humidity, submersion, dust, high temperature, heavy shock and vibration
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77061
Product Name GIGAVAC MX12 CA Chassis Mount Contactor, Sealed, IP69K, SPST NO, 24VDC, 200A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, Definite Purpose, Model 96, 25 A, 208/240 VAC, 1 Pole, w/Shunt - 70198907 - Allied Electronics, Inc.
Specs
Type Electrical Contactor
Current 25 amps
VAC 600 volts
View Details
2 suppliers
Contactors - 3596-GX32CDC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details