ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
680
690
700
710
720
730
739
740
741
742
743
744
745
746
747
748
749
750
751
760
770
780
790
800
810
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| RES 2.43Kohm 1% 1/4W AXIAL | |
| RES 2.43Mohm 1% 1/4W AXIAL | |
| RES 2.49Kohm 1% 1/4W AXIAL | |
| RES 2.49Mohm 1% 1/4W AXIAL | |
| RES 2.4Kohm 2% 1/4W AXIAL | |
| RES 2.4Mohm 2% 1/4W AXIAL | |
| RES 2.55Kohm 1% 1/4W AXIAL | |
| RES 2.55Mohm 1% 1/4W AXIAL | |
| RES 2.5Kohm 1% 1/4W AXIAL | |
| RES 2.61Kohm 1% 1/4W AXIAL | |
| RES 2.61Mohm 1% 1/4W AXIAL | |
| RES 2.67Kohm 1% 1/4W AXIAL | |
| RES 2.67Mohm 1% 1/4W AXIAL | |
| RES 2.74Kohm 1% 1/4W AXIAL | |
| RES 2.7Kohm 1% 1/4W AXIAL | |
| RES 2.7Kohm 2% 1/4W AXIAL | |
| RES 2.7Mohm 2% 1/4W AXIAL | |
| RES 24.2ohm 1% 1/4W AXIAL | |
| RES 24.3Kohm 1% 1/4W AXIAL | |
| RES 24.3Kohm 2% 1/4W AXIAL | |
| RES 24.3ohm 1% 1/4W AXIAL | |
| RES 24.9Kohm 1% 1/4W AXIAL | |
| RES 24.9Kohm 2% 1/4W AXIAL | |
| RES 24.9ohm 1% 1/4W AXIAL | |
| RES 240Kohm 2% 1/4W AXIAL | |
| RES 243Kohm 1% 1/4W AXIAL | |
| RES 243ohm 1% 1/4W AXIAL | |
| RES 249Kohm 1% 1/4W AXIAL | |
| RES 249ohm 1% 1/4W AXIAL | |
| RES 24Kohm 1% 1/4W AXIAL | |
| RES 24Kohm 2% 1/4W AXIAL | |
| RES 24ohm 1% 1/4W AXIAL | |
| RES 24ohm 2% 1/4W AXIAL | |
| RES 25.5Kohm 1% 1/4W AXIAL | |
| RES 25.5ohm 1% 1/4W AXIAL | |
| RES 255Kohm 1% 1/4W AXIAL | |
| RES 255ohm 1% 1/4W AXIAL | |
| RES 26.1Kohm 1% 1/4W AXIAL | |
| RES 26.1ohm 1% 1/4W AXIAL | |
| RES 26.7Kohm 1% 1/4W AXIAL | |
| RES 26.7ohm 1% 1/4W AXIAL | |
| RES 260ohm 2% 1/4W AXIAL | |
| RES 261Kohm 1% 1/4W AXIAL | |
| RES 261ohm 1% 1/4W AXIAL | |
| RES 267Kohm 1% 1/4W AXIAL | |
| RES 267ohm 1% 1/4W AXIAL | |
| RES 270Kohm 2% 1/4W AXIAL | |
| RES 270ohm 1% 1/4W AXIAL | |
| RES 270ohm 2% 1/4W AXIAL | |
| RES 274ohm 1% 1/4W AXIAL | |
| RES 27Kohm 1% 1/4W AXIAL | |
| RES 27Kohm 2% 1/4W AXIAL |
| << Prev | Next >> |