Vishay Intertechnology, Inc. RES 25.5 OHM 1% 1/4W AXIAL RLR07C25R5FRB14

Description
RES 25.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1% 1/4W AXIAL - RLR07C25R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1% 1/4W AXIAL
RLR07C25R5FRB14
RES 25.5 OHM 1% 1/4W AXIAL RLR07C25R5FRB14
RES 25.5ohm 1% 1/4W AXIAL

RES 25.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C25R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C25R5FRB14-ND
Through Hole Resistors RLR07C25R5FRB14-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C25R5FRB14 RLR07C25R5FRB14-ND
Product Name RES 25.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details