ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 764 765 766 767 768 769 770 771 772 773 774 775 776 780 790 800 810 820 830 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
METAL FILM,4.7K,2%,100PPM, TR,
RES 3.92Kohm 1% 1/2W AXIAL
RES 3.9Kohm 2% 1/2W AXIAL
RES 39.2Kohm 1% 1/2W AXIAL
RES 39.2ohm 1% 1/2W AXIAL
RES 390Kohm 2% 1/2W AXIAL
RES 392Kohm 1% 1/2W AXIAL
RES 392ohm 1% 1/2W AXIAL
RES 39Kohm 2% 1/2W AXIAL
RES 39ohm 2% 1/2W AXIAL
RES 4.02Kohm 1% 1/2W AXIAL
RES 4.12Kohm 1% 1/2W AXIAL
RES 4.22Kohm 1% 1/2W AXIAL
RES 4.32Kohm 1% 1/2W AXIAL
RES 4.3Kohm 2% 1/2W AXIAL
RES 4.42Kohm 1% 1/2W AXIAL
RES 4.53Kohm 1% 1/2W AXIAL
RES 4.64Kohm 1% 1/2W AXIAL
RES 4.75Kohm 1% 1/2W AXIAL
RES 4.7Kohm 2% 1/2W AXIAL
RES 40.2Kohm 1% 1/2W AXIAL
RES 40.2ohm 1% 1/2W AXIAL
RES 402Kohm 1% 1/2W AXIAL
RES 402ohm 1% 1/2W AXIAL
RES 41.2Kohm 1% 1/2W AXIAL
RES 41.2ohm 1% 1/2W AXIAL
RES 412ohm 1% 1/2W AXIAL
RES 42.2Kohm 1% 1/2W AXIAL
RES 42.2ohm 1% 1/2W AXIAL
RES 422Kohm 1% 1/2W AXIAL
RES 422ohm 1% 1/2W AXIAL
RES 43.2Kohm 1% 1/2W AXIAL
RES 43.2ohm 1% 1/2W AXIAL
RES 430Kohm 2% 1/2W AXIAL
RES 430ohm 2% 1/2W AXIAL
RES 432Kohm 1% 1/2W AXIAL
RES 432ohm 1% 1/2W AXIAL
RES 43Kohm 2% 1/2W AXIAL
RES 43ohm 2% 1/2W AXIAL
RES 44.2ohm 1% 1/2W AXIAL
RES 442ohm 1% 1/2W AXIAL
RES 45.3ohm 1% 1/2W AXIAL
RES 453ohm 1% 1/2W AXIAL
RES 46.4Kohm 1% 1/2W AXIAL
RES 46.4ohm 1% 1/2W AXIAL
RES 464ohm 1% 1/2W AXIAL
RES 470Kohm 2% 1/2W AXIAL
RES 470ohm 2% 1/2W AXIAL
RES 475ohm 1% 1/2W AXIAL
RES 47Kohm 2% 1/2W AXIAL
Res Metal Film 3.92K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.92K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 3.92K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 3.9K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 39 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 39 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole
Res Metal Film 39.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 39.2 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 39.2 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 390K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 390K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 390K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 392 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 392 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 392K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 392K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 39K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 4.02K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.12K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.22K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.32K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.32K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.42K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.42K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.53K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.53K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 4.53K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 4.53K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.75K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.75K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 4.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 40.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 40.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 40.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 40.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 402 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 41.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 412 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 412 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 42.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 42.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 42.2K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 422 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 422 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 422K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 422K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 43 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 43 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 43 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 43.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 43.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 43.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 430 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 430 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 430 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 430K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 430K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 432 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 432 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 432K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 432K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 43K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 442 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 45.3 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 453 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 456 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 46.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 46.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 470 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 470 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 470 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 470K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 470K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 475 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 475 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 475 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 475 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 47K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 47K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 47K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 47K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 47K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 47K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR20C4020FR
RLR20C4021FRB14
RLR20C40R2FR
RLR20C4221FR
RLR20C42R2FR
RLR20C4421FR

<< Prev Next >>