Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FRRE6

Description
RES 24.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1/4W AXIAL - RLR07C24R9FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1/4W AXIAL
RLR07C24R9FRRE6
RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FRRE6
RES 24.9ohm 1% 1/4W AXIAL

RES 24.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C24R9FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R9FRRE6-ND
Through Hole Resistors RLR07C24R9FRRE6-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1267
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1267
Resistor,Metal Film,24.9Ohms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,24.9Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C24R9FRRE6 RLR07C24R9FRRE6-ND 51C1267
Product Name RES 24.9 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details