Vishay Intertechnology, Inc. Through Hole Resistors RLR07C24R0FSR36

Description
24 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C24R0FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R0FSR36-ND
Through Hole Resistors RLR07C24R0FSR36-ND
24 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24 OHM 1% 1/4W AXIAL - RLR07C24R0FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1% 1/4W AXIAL
RLR07C24R0FSR36
RES 24 OHM 1% 1/4W AXIAL RLR07C24R0FSR36
RES 24ohm 1% 1/4W AXIAL

RES 24ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C24R0FSR36-ND RLR07C24R0FSR36
Product Name Through Hole Resistors RES 24 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details