Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1/4W AXIAL RLR07C2672FSBSL

Description
RES 26.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1/4W AXIAL - RLR07C2672FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1/4W AXIAL
RLR07C2672FSBSL
RES 26.7K OHM 1% 1/4W AXIAL RLR07C2672FSBSL
RES 26.7Kohm 1% 1/4W AXIAL

RES 26.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2672FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2672FSBSL-ND
Through Hole Resistors RLR07C2672FSBSL-ND
26.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2672FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2672FSBSL
Through Hole Resistors RLR07C2672FSBSL
RES 26.7K OHM 1% 1/4W AXIAL

RES 26.7K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2672FSBSL RLR07C2672FSBSL-ND RLR07C2672FSBSL
Product Name RES 26.7K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details