Vishay Intertechnology, Inc. RES 255K OHM 1% 1/4W AXIAL RLR07C2553FPBSL

Description
RES 255Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1% 1/4W AXIAL - RLR07C2553FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1% 1/4W AXIAL
RLR07C2553FPBSL
RES 255K OHM 1% 1/4W AXIAL RLR07C2553FPBSL
RES 255Kohm 1% 1/4W AXIAL

RES 255Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2553FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2553FPBSL-ND
Through Hole Resistors RLR07C2553FPBSL-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2553FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2553FPBSL
Through Hole Resistors RLR07C2553FPBSL
RES 255K OHM 1% 1/4W AXIAL

RES 255K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2553FPBSL RLR07C2553FPBSL-ND RLR07C2553FPBSL
Product Name RES 255K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details