Vishay Intertechnology, Inc. RES 2.49K OHM 1% 1/4W AXIAL RLR07C2491FRBSL

Description
RES 2.49Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1% 1/4W AXIAL - RLR07C2491FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1% 1/4W AXIAL
RLR07C2491FRBSL
RES 2.49K OHM 1% 1/4W AXIAL RLR07C2491FRBSL
RES 2.49Kohm 1% 1/4W AXIAL

RES 2.49Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2491FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2491FRBSL-ND
Through Hole Resistors RLR07C2491FRBSL-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2491FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2491FRBSL
Through Hole Resistors RLR07C2491FRBSL
RES 2.49K OHM 1% 1/4W AXIAL

RES 2.49K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2491FRBSL RLR07C2491FRBSL-ND RLR07C2491FRBSL
Product Name RES 2.49K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details