Vishay Precision Group RES 2.49K OHM 1% 1/4W AXIAL RLR07C2491FSB14

Description
RES 2.49Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1% 1/4W AXIAL - RLR07C2491FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1% 1/4W AXIAL
RLR07C2491FSB14
RES 2.49K OHM 1% 1/4W AXIAL RLR07C2491FSB14
RES 2.49Kohm 1% 1/4W AXIAL

RES 2.49Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2491FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2491FSB14-ND
Through Hole Resistors RLR07C2491FSB14-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.49Kohm, 250Mw, 1%; Resistance Vishay - 51C1517 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49Kohm, 250Mw, 1%; Resistance Vishay
51C1517
Metal Film Resistor, 2.49Kohm, 250Mw, 1%; Resistance Vishay 51C1517
METAL FILM RESISTOR, 2.49KOHM, 250mW, 1%; Resistance:2.49kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.49KOHM, 250mW, 1%; Resistance:2.49kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2491FSB14 RLR07C2491FSB14-ND 51C1517
Product Name RES 2.49K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 2.49Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details