Vishay Intertechnology, Inc. RES 243K OHM 1% 1/4W AXIAL RLR07C2433FSR36

Description
RES 243Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1% 1/4W AXIAL - RLR07C2433FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1% 1/4W AXIAL
RLR07C2433FSR36
RES 243K OHM 1% 1/4W AXIAL RLR07C2433FSR36
RES 243Kohm 1% 1/4W AXIAL

RES 243Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2433FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2433FSR36-ND
Through Hole Resistors RLR07C2433FSR36-ND
243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,243Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1477
Resistor,metal Film,243Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1477
Resistor,Metal Film,243KOhms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,243KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2433FSR36 RLR07C2433FSR36-ND 51C1477
Product Name RES 243K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,243Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details