Vishay Intertechnology, Inc. RES 24.2 OHM 1% 1/4W AXIAL RLR07C24R2FSR36

Description
RES 24.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.2 OHM 1% 1/4W AXIAL - RLR07C24R2FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.2 OHM 1% 1/4W AXIAL
RLR07C24R2FSR36
RES 24.2 OHM 1% 1/4W AXIAL RLR07C24R2FSR36
RES 24.2ohm 1% 1/4W AXIAL

RES 24.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C24R2FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R2FSR36-ND
Through Hole Resistors RLR07C24R2FSR36-ND
24.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C24R2FSR36 RLR07C24R2FSR36-ND
Product Name RES 24.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.2 ohms 24.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers