Vishay Intertechnology, Inc. RES 24.3 OHM 1% 1/4W AXIAL RLR07C24R3FSRSL

Description
RES 24.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1% 1/4W AXIAL - RLR07C24R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1/4W AXIAL
RLR07C24R3FSRSL
RES 24.3 OHM 1% 1/4W AXIAL RLR07C24R3FSRSL
RES 24.3ohm 1% 1/4W AXIAL

RES 24.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C24R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R3FSRSL-ND
Through Hole Resistors RLR07C24R3FSRSL-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C24R3FSRSL RLR07C24R3FSRSL-ND
Product Name RES 24.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details