ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 690 700 710 720 730 740 744 745 746 747 748 749 750 751 752 753 754 755 756 760 770 780 790 800 810 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
METAL FILM,392K,1%,100PPM, R/.01%,T/R
RES 3.01ohm 1% 1/4W AXIAL
RES 3.09ohm 1% 1/4W AXIAL
RES 3.16ohm 1% 1/4W AXIAL
RES 3.24ohm 1% 1/4W AXIAL
RES 3.32ohm 1% 1/4W AXIAL
RES 3.3ohm 2% 1/4W AXIAL
RES 3.48ohm 1% 1/4W AXIAL
RES 3.4ohm 1% 1/4W AXIAL
RES 3.57ohm 1% 1/4W AXIAL
RES 3.65ohm 1% 1/4W AXIAL
RES 3.6ohm 2% 1/4W AXIAL
RES 3.74ohm 1% 1/4W AXIAL
RES 3.83ohm 1% 1/4W AXIAL
RES 3.92Kohm 1% 1/4W AXIAL
RES 3.92Mohm 1% 1/4W AXIAL
RES 3.92ohm 1% 1/4W AXIAL
RES 3.9Kohm 2% 1/4W AXIAL
RES 3.9Mohm 2% 1/4W AXIAL
RES 3.9ohm 2% 1/4W AXIAL
RES 39.2Kohm 1% 1/4W AXIAL
RES 39.2ohm 1% 1/4W AXIAL
RES 390Kohm 2% 1/4W AXIAL
RES 392Kohm 1% 1/4W AXIAL
RES 392ohm 1% 1/4W AXIAL
RES 39Kohm 1% 1/4W AXIAL
RES 39Kohm 2% 1/4W AXIAL
RES 39ohm 2% 1/4W AXIAL
RES 3ohm 2% 1/4W AXIAL
RES 4.02Kohm 1% 1/4W AXIAL
RES 40.2Kohm 1% 1/4W AXIAL
RES 402ohm 1% 1/4W AXIAL
Res Metal Film 3 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.01 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.01 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.09 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.16 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.3 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.3 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.32 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.48 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.57 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.65 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.74 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.9 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.9 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.92 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.92 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.92K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.92K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.92K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.92K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 3.92M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.92M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.92M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 3.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 3.9K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.9M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.9M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.9M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.9M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.9M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 39 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 39 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 39.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 39.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 39.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39.2K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 39.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 39.3 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 39.3 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 390K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 390K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 392 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 392 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 392 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 392 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 392K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 392K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 392K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 392K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 392K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 39K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 39K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 39K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 39K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 39K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 39K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.02K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 40.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 40.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 40.2K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 40.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 400K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 402 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 402 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 402 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 402 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 40K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Resistor-Fixed-Singl e-Through-Hole
RLR07C3901GS
RLR07C3901GSB14
RLR07C3902GS
RLR07C3902GSB14
RLR07C39R0GSB14
RLR07C4021FS
RLR07C4021FSB14
RLR07C4022FS

<< Prev Next >>