Vishay Intertechnology, Inc. RES 270 OHM 2% 1/4W AXIAL RLR07C2700GMBSL

Description
RES 270ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1/4W AXIAL - RLR07C2700GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1/4W AXIAL
RLR07C2700GMBSL
RES 270 OHM 2% 1/4W AXIAL RLR07C2700GMBSL
RES 270ohm 2% 1/4W AXIAL

RES 270ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2700GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2700GMBSL-ND
Through Hole Resistors RLR07C2700GMBSL-ND
270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2700GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2700GMBSL
Through Hole Resistors RLR07C2700GMBSL
RES 270 OHM 2% 1/4W AXIAL

RES 270 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2700GMBSL RLR07C2700GMBSL-ND RLR07C2700GMBSL
Product Name RES 270 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details