Vishay Intertechnology, Inc. RES 274 OHM 1% 1/4W AXIAL RLR07C2740FRBSL

Description
RES 274ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1% 1/4W AXIAL - RLR07C2740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1% 1/4W AXIAL
RLR07C2740FRBSL
RES 274 OHM 1% 1/4W AXIAL RLR07C2740FRBSL
RES 274ohm 1% 1/4W AXIAL

RES 274ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2740FRBSL-ND
Through Hole Resistors RLR07C2740FRBSL-ND
274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2740FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2740FRBSL
Through Hole Resistors RLR07C2740FRBSL
RES 274 OHM 1% 1/4W AXIAL

RES 274 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2740FRBSL RLR07C2740FRBSL-ND RLR07C2740FRBSL
Product Name RES 274 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details