Vishay Intertechnology, Inc. RES 243 OHM 1% 1/4W AXIAL RLR07C2430FSR36

Description
RES 243ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1% 1/4W AXIAL - RLR07C2430FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1% 1/4W AXIAL
RLR07C2430FSR36
RES 243 OHM 1% 1/4W AXIAL RLR07C2430FSR36
RES 243ohm 1% 1/4W AXIAL

RES 243ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2430FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2430FSR36-ND
Through Hole Resistors RLR07C2430FSR36-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2430FSR36 RLR07C2430FSR36-ND
Product Name RES 243 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details