Vishay Intertechnology, Inc. RES 249K OHM 1% 1/4W AXIAL RLR07C2493FPR36

Description
RES 249Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1% 1/4W AXIAL - RLR07C2493FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1% 1/4W AXIAL
RLR07C2493FPR36
RES 249K OHM 1% 1/4W AXIAL RLR07C2493FPR36
RES 249Kohm 1% 1/4W AXIAL

RES 249Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2493FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2493FPR36-ND
Through Hole Resistors RLR07C2493FPR36-ND
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2493FPR36 RLR07C2493FPR36-ND
Product Name RES 249K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details