Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2404GRRSL

Description
2.4 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.4 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2404GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2404GRRSL-ND
Through Hole Resistors RLR07C2404GRRSL-ND
2.4 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.4M OHM 2% 1/4W AXIAL - RLR07C2404GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 2% 1/4W AXIAL
RLR07C2404GRRSL
RES 2.4M OHM 2% 1/4W AXIAL RLR07C2404GRRSL
RES 2.4Mohm 2% 1/4W AXIAL

RES 2.4Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2404GRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2404GRRSL
Through Hole Resistors RLR07C2404GRRSL
RES 2.4M OHM 2% 1/4W AXIAL

RES 2.4M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2404GRRSL-ND RLR07C2404GRRSL RLR07C2404GRRSL
Product Name Through Hole Resistors RES 2.4M OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details