Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FSB14

Description
RES 24.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1/4W AXIAL - RLR07C24R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1/4W AXIAL
RLR07C24R9FSB14
RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FSB14
RES 24.9ohm 1% 1/4W AXIAL

RES 24.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C24R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C24R9FSB14-ND
Through Hole Resistors 541-RLR07C24R9FSB14-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1271
Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1271
Resistor,Metal Film,24.9Ohms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,24.9Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C24R9FSB14 541-RLR07C24R9FSB14-ND 51C1271
Product Name RES 24.9 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers