Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2554FSRSL

Description
2.55 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.55 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2554FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2554FSRSL-ND
Through Hole Resistors RLR07C2554FSRSL-ND
2.55 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.55M OHM 1% 1/4W AXIAL - RLR07C2554FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1% 1/4W AXIAL
RLR07C2554FSRSL
RES 2.55M OHM 1% 1/4W AXIAL RLR07C2554FSRSL
RES 2.55Mohm 1% 1/4W AXIAL

RES 2.55Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2554FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2554FSRSL
Through Hole Resistors RLR07C2554FSRSL
RES 2.55M OHM 1% 1/4W AXIAL

RES 2.55M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2554FSRSL-ND RLR07C2554FSRSL RLR07C2554FSRSL
Product Name Through Hole Resistors RES 2.55M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details