Vishay Precision Group RES 2.7K OHM 2% 1/4W AXIAL RLR07C2701GSB14

Description
RES 2.7Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 2% 1/4W AXIAL - RLR07C2701GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 2% 1/4W AXIAL
RLR07C2701GSB14
RES 2.7K OHM 2% 1/4W AXIAL RLR07C2701GSB14
RES 2.7Kohm 2% 1/4W AXIAL

RES 2.7Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C2701GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2701GSB14-ND
Through Hole Resistors 541-RLR07C2701GSB14-ND
2.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 2.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201046
Resistor;Metal Film;Res 2.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201046
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 2.7Kohm, 250Mw, 2%; Resistance Vishay - 13C2668 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 250Mw, 2%; Resistance Vishay
13C2668
Metal Film Resistor, 2.7Kohm, 250Mw, 2%; Resistance Vishay 13C2668
METAL FILM RESISTOR, 2.7KOHM, 250mW, 2%; Resistance:2.7kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.7KOHM, 250mW, 2%; Resistance:2.7kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C2701GSB14 541-RLR07C2701GSB14-ND 70201046 13C2668
Product Name RES 2.7K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor;Metal Film;Res 2.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 2.7Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details