Vishay Intertechnology, Inc. RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FPBSL

Description
RES 26.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1% 1/4W AXIAL - RLR07C26R7FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1% 1/4W AXIAL
RLR07C26R7FPBSL
RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FPBSL
RES 26.7ohm 1% 1/4W AXIAL

RES 26.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C26R7FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C26R7FPBSL-ND
Through Hole Resistors RLR07C26R7FPBSL-ND
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C26R7FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C26R7FPBSL
Through Hole Resistors RLR07C26R7FPBSL
RES 26.7 OHM 1% 1/4W AXIAL

RES 26.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C26R7FPBSL RLR07C26R7FPBSL-ND RLR07C26R7FPBSL
Product Name RES 26.7 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details