Vishay Intertechnology, Inc. RES 24 OHM 2% 1/4W AXIAL RLR07C24R0GSRSL

Description
RES 24ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 2% 1/4W AXIAL - RLR07C24R0GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 2% 1/4W AXIAL
RLR07C24R0GSRSL
RES 24 OHM 2% 1/4W AXIAL RLR07C24R0GSRSL
RES 24ohm 2% 1/4W AXIAL

RES 24ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C24R0GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R0GSRSL-ND
Through Hole Resistors RLR07C24R0GSRSL-ND
24 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C24R0GSRSL RLR07C24R0GSRSL-ND
Product Name RES 24 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details