Vishay Intertechnology, Inc. RES 267K OHM 1% 1/4W AXIAL RLR07C2673FRRSL

Description
RES 267Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1% 1/4W AXIAL - RLR07C2673FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1% 1/4W AXIAL
RLR07C2673FRRSL
RES 267K OHM 1% 1/4W AXIAL RLR07C2673FRRSL
RES 267Kohm 1% 1/4W AXIAL

RES 267Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2673FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2673FRRSL-ND
Through Hole Resistors RLR07C2673FRRSL-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2673FRRSL RLR07C2673FRRSL-ND
Product Name RES 267K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers