Vishay Intertechnology, Inc. RES 261 OHM 1% 1/4W AXIAL RLR07C2610FSR36

Description
RES 261ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1% 1/4W AXIAL - RLR07C2610FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1% 1/4W AXIAL
RLR07C2610FSR36
RES 261 OHM 1% 1/4W AXIAL RLR07C2610FSR36
RES 261ohm 1% 1/4W AXIAL

RES 261ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2610FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2610FSR36-ND
Through Hole Resistors RLR07C2610FSR36-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2610FSR36 RLR07C2610FSR36-ND
Product Name RES 261 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers