Vishay Intertechnology, Inc. Through Hole Resistors RLR07C24R9FMB14

Description
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C24R9FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R9FMB14-ND
Through Hole Resistors RLR07C24R9FMB14-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.9 OHM 1% 1/4W AXIAL - RLR07C24R9FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1/4W AXIAL
RLR07C24R9FMB14
RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FMB14
RES 24.9ohm 1% 1/4W AXIAL

RES 24.9ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C24R9FMB14-ND RLR07C24R9FMB14
Product Name Through Hole Resistors RES 24.9 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers