Vishay Intertechnology, Inc. RES 24.3K OHM 2% 1/4W AXIAL RLR07C2432GSR36

Description
RES 24.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 2% 1/4W AXIAL - RLR07C2432GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 2% 1/4W AXIAL
RLR07C2432GSR36
RES 24.3K OHM 2% 1/4W AXIAL RLR07C2432GSR36
RES 24.3Kohm 2% 1/4W AXIAL

RES 24.3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2432GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2432GSR36-ND
Through Hole Resistors RLR07C2432GSR36-ND
24.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2432GSR36 RLR07C2432GSR36-ND
Product Name RES 24.3K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers