Vishay Intertechnology, Inc. RES 2.67M OHM 1% 1/4W AXIAL RLR07C2674FSRSL

Description
RES 2.67Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1% 1/4W AXIAL - RLR07C2674FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1% 1/4W AXIAL
RLR07C2674FSRSL
RES 2.67M OHM 1% 1/4W AXIAL RLR07C2674FSRSL
RES 2.67Mohm 1% 1/4W AXIAL

RES 2.67Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2674FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2674FSRSL-ND
Through Hole Resistors RLR07C2674FSRSL-ND
2.67 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2674FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2674FSRSL
Through Hole Resistors RLR07C2674FSRSL
RES 2.67M OHM 1% 1/4W AXIAL

RES 2.67M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2674FSRSL RLR07C2674FSRSL-ND RLR07C2674FSRSL
Product Name RES 2.67M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers