Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2403GSBSL

Description
240 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
240 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2403GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2403GSBSL-ND
Through Hole Resistors RLR07C2403GSBSL-ND
240 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 240K OHM 2% 1/4W AXIAL - RLR07C2403GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 2% 1/4W AXIAL
RLR07C2403GSBSL
RES 240K OHM 2% 1/4W AXIAL RLR07C2403GSBSL
RES 240Kohm 2% 1/4W AXIAL

RES 240Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2403GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2403GSBSL
Through Hole Resistors RLR07C2403GSBSL
RES 240K OHM 2% 1/4W AXIAL

RES 240K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2403GSBSL-ND RLR07C2403GSBSL RLR07C2403GSBSL
Product Name Through Hole Resistors RES 240K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers