Vishay Precision Group RES 255 OHM 1% 1/4W AXIAL RLR07C2550FSB14

Description
RES 255ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1% 1/4W AXIAL - RLR07C2550FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1% 1/4W AXIAL
RLR07C2550FSB14
RES 255 OHM 1% 1/4W AXIAL RLR07C2550FSB14
RES 255ohm 1% 1/4W AXIAL

RES 255ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2550FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2550FSB14-ND
Through Hole Resistors RLR07C2550FSB14-ND
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2550FSB14 RLR07C2550FSB14-ND
Product Name RES 255 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers