Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2432FRBSL

Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2432FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2432FRBSL-ND
Through Hole Resistors RLR07C2432FRBSL-ND
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.3K OHM 1% 1/4W AXIAL - RLR07C2432FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1% 1/4W AXIAL
RLR07C2432FRBSL
RES 24.3K OHM 1% 1/4W AXIAL RLR07C2432FRBSL
RES 24.3Kohm 1% 1/4W AXIAL

RES 24.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2432FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2432FRBSL
Through Hole Resistors RLR07C2432FRBSL
RES 24.3K OHM 1% 1/4W AXIAL

RES 24.3K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2432FRBSL-ND RLR07C2432FRBSL RLR07C2432FRBSL
Product Name Through Hole Resistors RES 24.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details