Vishay Intertechnology, Inc. RES 2.43K OHM 1% 1/4W AXIAL RLR07C2431FRRE6

Description
RES 2.43Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1% 1/4W AXIAL - RLR07C2431FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1% 1/4W AXIAL
RLR07C2431FRRE6
RES 2.43K OHM 1% 1/4W AXIAL RLR07C2431FRRE6
RES 2.43Kohm 1% 1/4W AXIAL

RES 2.43Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2431FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2431FRRE6-ND
Through Hole Resistors RLR07C2431FRRE6-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2431FRRE6 RLR07C2431FRRE6-ND
Product Name RES 2.43K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details