ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 680 690 700 710 720 730 734 735 736 737 738 739 740 741 742 743 744 745 746 750 760 770 780 790 800 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
MF,1/4W,18.2K,1%,100 PPM,S/.001%,T/R
RES 1.78Kohm 1% 1/4W AXIAL
RES 1.78Mohm 1% 1/4W AXIAL
RES 1.82Kohm 1% 1/4W AXIAL
RES 1.82Mohm 1% 1/4W AXIAL
RES 1.87Kohm 1% 1/4W AXIAL
RES 1.8Kohm 1% 1/4W AXIAL
RES 1.8Kohm 2% 1/4W AXIAL
RES 1.8Mohm 2% 1/4W AXIAL
RES 17.4ohm 1% 1/4W AXIAL
RES 17.8Kohm 1% 1/4W AXIAL
RES 17.8ohm 1% 1/4W AXIAL
RES 178Kohm 1% 1/4W AXIAL
RES 18.1Kohm 1% 1/4W AXIAL
RES 18.2Kohm 1% 1/4W AXIAL
RES 18.7Kohm 1% 1/4W AXIAL
RES 180Kohm 2% 1/4W AXIAL
RES 180ohm 2% 1/4W AXIAL
RES 182Kohm 1% 1/4W AXIAL
RES 182ohm 1% 1/4W AXIAL
RES 187ohm 1% 1/4W AXIAL
RES 18Kohm 2% 1/4W AXIAL
Res Metal Film 1.78K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.78K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.78K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.78K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.78M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.78M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.78M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.78M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.82K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.82K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.82K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.82M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.82M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.82M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.82M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.87K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.8K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.8K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.8K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.8K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.8K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.8K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.8M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.8M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.8M Ohm 2% 1/4W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 17 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 17.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 17.8 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 17.8 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 17.8 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 17.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 17.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 17.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 17.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 17.8K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 17.8K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 178K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 178K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 178K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 18.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 18.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 18.7K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 18.7K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 180 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 180 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 180 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 180K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 182 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 182 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 182 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 182 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 182 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 182K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 182K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 182K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 187 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 187 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 18K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 18K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 18K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR07C1782FS
RLR07C1783FS
RLR07C1800GS
RLR07C1800GSB14
RLR07C1801GSB14
RLR07C1802GS
RLR07C1821FS
RLR07C1821FSB14
RLR07C1822FSB14
RLR07C1824FS
RLR07C1871FS
RLR07C1871FSB14

<< Prev Next >>