Vishay Intertechnology, Inc. RES 2.61M OHM 1% 1/4W AXIAL RLR07C2614FSB14

Description
RES 2.61Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1% 1/4W AXIAL - RLR07C2614FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1% 1/4W AXIAL
RLR07C2614FSB14
RES 2.61M OHM 1% 1/4W AXIAL RLR07C2614FSB14
RES 2.61Mohm 1% 1/4W AXIAL

RES 2.61Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2614FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2614FSB14-ND
Through Hole Resistors RLR07C2614FSB14-ND
2.61 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2614FSB14 RLR07C2614FSB14-ND
Product Name RES 2.61M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers