Vishay Intertechnology, Inc. RES 24K OHM 2% 1/4W AXIAL RLR07C2402GMBSL

Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1/4W AXIAL - RLR07C2402GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1/4W AXIAL
RLR07C2402GMBSL
RES 24K OHM 2% 1/4W AXIAL RLR07C2402GMBSL
RES 24Kohm 2% 1/4W AXIAL

RES 24Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2402GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2402GMBSL-ND
Through Hole Resistors RLR07C2402GMBSL-ND
24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2402GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2402GMBSL
Through Hole Resistors RLR07C2402GMBSL
RES 24K OHM 2% 1/4W AXIAL

RES 24K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2402GMBSL RLR07C2402GMBSL-ND RLR07C2402GMBSL
Product Name RES 24K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers