Vishay Intertechnology, Inc. RES 2.61K OHM 1% 1/4W AXIAL RLR07C2611FSRE6

Description
RES 2.61Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1% 1/4W AXIAL - RLR07C2611FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1% 1/4W AXIAL
RLR07C2611FSRE6
RES 2.61K OHM 1% 1/4W AXIAL RLR07C2611FSRE6
RES 2.61Kohm 1% 1/4W AXIAL

RES 2.61Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2611FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2611FSRE6-ND
Through Hole Resistors RLR07C2611FSRE6-ND
2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.61Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1696
Resistor,metal Film,2.61Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1696
Resistor,Metal Film,2.61KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.61KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2611FSRE6 RLR07C2611FSRE6-ND 51C1696
Product Name RES 2.61K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,2.61Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details