Vishay Intertechnology, Inc. RES 249K OHM 1% 1/4W AXIAL RLR07C2493FMB14

Description
RES 249Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1% 1/4W AXIAL - RLR07C2493FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1% 1/4W AXIAL
RLR07C2493FMB14
RES 249K OHM 1% 1/4W AXIAL RLR07C2493FMB14
RES 249Kohm 1% 1/4W AXIAL

RES 249Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2493FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2493FMB14-ND
Through Hole Resistors RLR07C2493FMB14-ND
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Erl-07 249K 1% T-1 Rlr07C2493Fm B14 Vishay - 74R8092 - Newark, An Avnet Company
Chicago, IL, United States
Erl-07 249K 1% T-1 Rlr07C2493Fm B14 Vishay
74R8092
Erl-07 249K 1% T-1 Rlr07C2493Fm B14 Vishay 74R8092
ERL-07 249K 1% T-1 RLR07C2493FM B14

ERL-07 249K 1% T-1 RLR07C2493FM B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2493FMB14 RLR07C2493FMB14-ND 74R8092
Product Name RES 249K OHM 1% 1/4W AXIAL Through Hole Resistors Erl-07 249K 1% T-1 Rlr07C2493Fm B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers