ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 690 700 710 720 730 740 742 743 744 745 746 747 748 749 750 751 752 753 754 760 770 780 790 800 810 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
RES 3.32Mohm 1% 1/4W AXIAL
RES 3.48Kohm 1% 1/4W AXIAL
RES 3.48Mohm 1% 1/4W AXIAL
RES 3.4Kohm 1% 1/4W AXIAL
RES 3.4Mohm 1% 1/4W AXIAL
RES 3.57Kohm 1% 1/4W AXIAL
RES 3.57Mohm 1% 1/4W AXIAL
RES 3.6Kohm 2% 1/4W AXIAL
RES 33.2Kohm 1% 1/4W AXIAL
RES 33.2ohm 1% 1/4W AXIAL
RES 332Kohm 1% 1/4W AXIAL
RES 33ohm 2% 1/4W AXIAL
RES 34.8Kohm 1% 1/4W AXIAL
RES 34.8ohm 1% 1/4W AXIAL
RES 340Kohm 1% 1/4W AXIAL
RES 340ohm 1% 1/4W AXIAL
RES 348Kohm 1% 1/4W AXIAL
RES 348ohm 1% 1/4W AXIAL
RES 34Kohm 1% 1/4W AXIAL
RES 34ohm 1% 1/4W AXIAL
RES 35.7Kohm 1% 1/4W AXIAL
RES 35.7ohm 1% 1/4W AXIAL
RES 357Kohm 1% 1/4W AXIAL
RES 357ohm 1% 1/4W AXIAL
RES 360ohm 1% 1/4W AXIAL
RES 360ohm 2% 1/4W AXIAL
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 3.32M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.34M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.34M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.48M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.48M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.4K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.4M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 3.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 3.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 33 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 34 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 34 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 34 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 340 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 348 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 348 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 348 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 34K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 35.7 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 35.7 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 35.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 35.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 35.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 35.7K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 357 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 357 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 357 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 357 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 357K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 357K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 357K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 360 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 360 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 360 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 360 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 360 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR07C33R0GSB14
RLR07C3401FSB14
RLR07C3403FS
RLR07C3480FS
RLR07C3481FS
RLR07C3481FSB14
RLR07C3482FS
RLR07C34R0FS
RLR07C34R8FSB14
RLR07C3571FS
RLR07C35R7FS
RLR07C3601GSB14

<< Prev Next >>