Vishay Intertechnology, Inc. RES 24.3K OHM 1% 1/4W AXIAL RLR07C2432FPRSL

Description
RES 24.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1% 1/4W AXIAL - RLR07C2432FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1% 1/4W AXIAL
RLR07C2432FPRSL
RES 24.3K OHM 1% 1/4W AXIAL RLR07C2432FPRSL
RES 24.3Kohm 1% 1/4W AXIAL

RES 24.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C2432FPRSLTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2432FPRSLTR-ND
Through Hole Resistors 541-RLR07C2432FPRSLTR-ND
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RLR07C2432FPRSLCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2432FPRSLCT-ND
Through Hole Resistors 541-RLR07C2432FPRSLCT-ND
RES 24.3K OHM 1% 1/4W AXIAL

RES 24.3K OHM 1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2432FPRSL 541-RLR07C2432FPRSLTR-ND
Product Name RES 24.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details