Vishay Precision Group RES 240K OHM 2% 1/4W AXIAL RLR07C2403GSB14

Description
RES 240Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 2% 1/4W AXIAL - RLR07C2403GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 2% 1/4W AXIAL
RLR07C2403GSB14
RES 240K OHM 2% 1/4W AXIAL RLR07C2403GSB14
RES 240Kohm 2% 1/4W AXIAL

RES 240Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR07C2403GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2403GSB14-ND
Through Hole Resistors 541-RLR07C2403GSB14-ND
240 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 240Kohm, 250Mw, 2%; Resistance Vishay - 51C1365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 240Kohm, 250Mw, 2%; Resistance Vishay
51C1365
Resistor, Metal Film, 240Kohm, 250Mw, 2%; Resistance Vishay 51C1365
RESISTOR, METAL FILM, 240KOHM, 250mW, 2%; Resistance:240kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 240KOHM, 250mW, 2%; Resistance:240kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2403GSB14 541-RLR07C2403GSB14-ND 51C1365
Product Name RES 240K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor, Metal Film, 240Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 240000 ohms 240000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers